GE ConstantColor® PulseArc® CMH® Showbiz® Ceramic Metal Halide T6
GE ConstantColor® PulseArc® CMH® Showbiz® Ceramic Metal Halide T6
GE ConstantColor® PulseArc® CMH® Showbiz® Ceramic Metal Halide T6
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 92582 |
| Product Name | ANSI Coded Lamps - ANSI "M" Codes - CMH70TU830G12 |
| Lamp Power | 70 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 83 |
| Color Temperature | 3000 K |