GE Ecolux® Lucalox® High Pressure Sodium ED18
GE Ecolux® Lucalox® High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 85381 |
| Product Name | High Intensity Discharge Lamps - ED18 - LU250/D/H/ECO |
| Lamp Power | 250 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |