GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 85371 |
| Product Name | Commercial Lighting - S55 - LU150/55/H/ECO |
| Lamp Power | 150 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 16000 lm (1274 cp) |