GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 85368 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU70/H/ECO |
| Lamp Power | 70 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 22 |
| Color Temperature | 1900 K |
| Initial Lumens | 6400 lm (510 cp) |