GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Lamps | High Intensity Discharge Lamps |
| Product Number | 72884 | 72884 |
| Product Name | Commercial Lighting - M132 - MVR320HOR/ED28PA | High Intensity Discharge Lamps - ED28 - MVR320HOR/ED28PA |
| Lamp Power | 320 watts | 320 watts |
| Rated Average Life | 20000 hours | 20000 hours |
| Maximum Overall Length | 8.31 inch (211 mm) | 8.31 inch (211 mm) |
| Diameter | 88.9 mm (3.5 inch) | 88.9 mm (3.5 inch) |
| Color Temperature | 4100 K | 4100 K |