GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Lamps |
| Product Number | 72882 | 72882 |
| Product Name | High Intensity Discharge Lamps - ED28 - MVR250/HOR/PA | Commercial Lighting - M138 - MVR250/HOR/PA |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 12000 hours | 12000 hours |
| Color Rendering Index | 60 | |
| Color Temperature | 4400 K | 4400 K |
| Initial Lumens | 20000 lm (1593 cp) |