GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4 - Retail Display
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4 - Retail Display
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4 - Retail Display
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Lamps | High Intensity Discharge Lamps |
| Product Number | 71487 | 71487 |
| Product Name | Specialty - Retail Display - CMH39T/U942GU6.5 | High Intensity Discharge Lamps - T4 - CMH39T/U942GU6.5 |
| Lamp Power | 39 watts | 39 watts |
| Rated Average Life | 12000 hours | 12000 hours |
| Maximum Overall Length | 0.8071 inch (20.5 mm) | 0.8071 inch (20.5 mm) |
| Color Temperature | 4000 K | 4000 K |