GE Lucalox® E-Z Lux® High Pressure Sodium ED28
GE Lucalox® E-Z Lux® High Pressure Sodium ED28
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | High Intensity Discharge Lamps |
| Product Number | 49941 | 49941 |
| Product Name | General Purpose - High Pressure Sodium - Elliptical - LUH2.. | High Intensity Discharge Lamps - ED28 - LUH215/D/EZ/40 |
| High Intensity Discharge Lamps | Sodium | |
| Lamp Power | 215 watts | 215 watts |
| Rated Average Life | 12000 hours | 12000 hours |
| Color Rendering Index | 22 | 22 |
| Color Temperature | 1900 K | 1900 K |