GE Lucalox® E-Z Lux® High Pressure Sodium BT28
GE Lucalox® E-Z Lux® High Pressure Sodium BT28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 49939 |
| Product Name | Commercial Lighting - H37 - LUH215/EZ |
| Lamp Power | 215 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 20 |
| Color Temperature | 2000 K |
| Initial Lumens | 20000 lm (1593 cp) |