GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED37
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 49911 |
| Product Name | High Intensity Discharge Lamps - ED37 - CMH400C/V/940PAO |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 92 |
| Color Temperature | 3700 K |
| Initial Lumens | 39000 lm (3106 cp) |