GE Protected Multi-Vapor® PulseArc® Quartz Metal Halide ED37
GE Protected Multi-Vapor® PulseArc® Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 48824 |
| Product Name | High Intensity Discharge Lamps - ED37 - MPR350/C/VBU/PA |
| Lamp Power | 350 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3700 K |
| Initial Lumens | 33400 lm (2660 cp) |