GE Quartz Metal Halide T13 - Stage & Studio
GE Quartz Metal Halide T13 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Stage Lamps | High Intensity Discharge Lamps |
| Product Number | 48464 | 48464 |
| Product Name | Stage & Studio - Quartz Metal Halide - Single-Ended - CSR1.. | High Intensity Discharge Lamps - T13 - CSR1200/SE/HR |
| Lamp Power | 1200 watts | 1200 watts |
| Mean Lumens | 99000 lm (7885 cp) | 99000 lm (7885 cp) |
| Color Temperature | 6000 K | 6000 K |
| Light Center Length | 4.21 inch (107 mm) | 4.21 inch (107 mm) |