GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED28
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 48429 |
| Product Name | Commercial Lighting - Other - CMH250/V/PA/O |
| Lamp Power | 250 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 4100 K |
| Initial Lumens | 23000 lm (1832 cp) |