GE High Output Multi-Vapor® PulseArc® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 46271 |
| Product Name | Commercial Lighting - M135 - MVR400/VBUED28PA |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4000 K |
| Initial Lumens | 44000 lm (3504 cp) |