GE Protected Multi-Vapor® PulseArc® Quartz Metal Halide ED17
GE Protected Multi-Vapor® PulseArc® Quartz Metal Halide ED17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45683 |
| Product Name | Commercial Lighting - M102 - MXR150/U/MED/O |
| Lamp Power | 150 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3500 K |
| Initial Lumens | 12500 lm (996 cp) |