GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide PAR38
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45682 |
| Product Name | Commercial Lighting - M140 - CMH100PAR38WFECO |
| Lamp Power | 100 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 81 |
| Color Temperature | 3000 K |