GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45669 |
| Product Name | High Intensity Discharge Lamps - ED28 - MVR320C/VBU/XHO/ |
| Lamp Power | 320 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3700 K |
| Initial Lumens | 33000 lm (2628 cp) |