GE Watt-Miser® E-Z Merc® Self-Ballasted ED24
GE Watt-Miser® E-Z Merc® Self-Ballasted ED24
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45178 |
| Product Name | General Purpose - Self-Ballasted - Elliptical - HSB160/M |
| Lamp Power | 160 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |
| Initial Lumens | 2300 lm (183 cp) |