GE E-Z Merc® Self-Ballasted ED28
GE E-Z Merc® Self-Ballasted ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45176 |
| Product Name | General Purpose - Self-Ballasted - Elliptical - HSB250 |
| Lamp Power | 250 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |
| Initial Lumens | 5000 lm (398 cp) |