GE Lucalox® High Pressure Sodium ED23.5
GE Lucalox® High Pressure Sodium ED23.5
GE Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 44975 |
| Product Name | High Intensity Discharge Lamps - ED23.5 - LU50/H/ECO |
| Lamp Power | 50 watts |
| Color Rendering Index | 22 |
| Color Temperature | 1900 K |
| Initial Lumens | 4000 lm (319 cp) |