GE Lucalox® High Pressure Sodium ED18
GE Lucalox® High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 44206 |
| Product Name | High Intensity Discharge Lamps - ED18 - LU200 |
| Lamp Power | 200 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |
| Initial Lumens | 22000 lm (1752 cp) |