GE Ecolux® Lucalox® High Pressure Sodium E25
GE Ecolux® Lucalox® High Pressure Sodium E25
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 44058 |
| Product Name | High Intensity Discharge Lamps - E25 - LU1000/ECO |
| Lamp Power | 1000 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |
| Initial Lumens | 130000 lm (10354 cp) |