GE Lucalox® High Pressure Sodium ED18
GE Lucalox® High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 44054 |
| Product Name | High Intensity Discharge Lamps - ED18 - LU400 |
| Lamp Power | 400 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |
| Initial Lumens | 51000 lm (4062 cp) |