GE Lucalox® High Pressure Sodium ED23.5
GE Lucalox® High Pressure Sodium ED23.5
GE Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 44037 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU100 |
| Lamp Power | 100 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 9500 lm (757 cp) |