GE E-Z Merc® Self-Ballasted R57
GE E-Z Merc® Self-Ballasted R57
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 44012 |
| Product Name | General Purpose - Self-Ballasted - Elliptical - HSB750R/120 |
| Lamp Power | 750 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |
| Initial Lumens | 14000 lm (1115 cp) |