GE Saf-T-Gard® Mercury ED28
GE Saf-T-Gard® Mercury ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 43391 |
| Product Name | High Intensity Discharge Lamps - ED28 - HT175DX39 |
| Lamp Power | 175 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |
| Initial Lumens | 7800 lm (621 cp) |