GE Saf-T-Gard® Mercury ED37
GE Saf-T-Gard® Mercury ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 43363 |
| Product Name | Commercial Lighting - H33 - HT400DX33 |
| Lamp Power | 400 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |
| Initial Lumens | 22600 lm (1800 cp) |