GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide PAR20
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide PAR20
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide PAR20
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 42068 |
| Product Name | ANSI Coded Lamps - ANSI "M" Codes - CMH39UPAR20FL25 |
| Lamp Power | 39 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 86 |
| Color Temperature | 3000 K |