GE Quartzline® Showbiz® PAR36 - Stage & Studio
GE Quartzline® Showbiz® PAR36 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Halogen Lamps | Stage Lamps |
| Product Number | 41672 | 41672 |
| Product Name | PAR Lamps - PAR36 - FCW-Q650PAR36/6 | Stage & Studio - PAR - FCW-Q650PAR36/6 |
| Filament Type | C-7A | C-7A |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 100 hours | 100 hours |
| Maximum Overall Length | 2.75 inch (69.85 mm) | 2.75 inch (69.85 mm) |