GE Quartzline® Showbiz® PAR36 - Stage & Studio
GE Quartzline® Showbiz® PAR36 - Stage & Studio
GE Quartzline® Showbiz® PAR36 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Halogen Lamps | Stage Lamps |
| Product Number | 41669 | 41669 |
| Product Name | ANSI Coded Lamps - ANSI "F" Codes - FBE-Q650PAR36/5D | Stage & Studio - PAR - FBE-Q650PAR36/5D |
| Filament Type | C-7A | C-7A |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 30 hours | 30 hours |
| Maximum Overall Length | 2.75 inch (69.85 mm) | 2.75 inch (69.85 mm) |