GE Protected Multi-Vapor® Quartz Metal Halide BT56
GE Protected Multi-Vapor® Quartz Metal Halide BT56
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 41433 |
| Product Name | High Intensity Discharge Lamps - BT56 - MPR1000/VBU/HO/O |
| Lamp Power | 1000 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 3500 K |
| Initial Lumens | 107000 lm (8522 cp) |