GE Multi-Vapor® PulseArc® Quartz Metal Halide ED37
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 40376 |
| Product Name | Commercial Lighting - M131 - MVR350/VBUXHO/PA |
| Lamp Power | 350 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 62 |
| Color Temperature | 4000 K |
| Initial Lumens | 37000 lm (2947 cp) |