GE Multi-Vapor® Quartz Metal Halide BT28
GE Multi-Vapor® Quartz Metal Halide BT28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 40201 |
| Product Name | Commercial Lighting - M59 - MVR400/HOR/BT28 |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4200 K |
| Initial Lumens | 37000 lm (2947 cp) |