GE Mercury E-Z Merc® Self-Ballasted BT37
GE Mercury E-Z Merc® Self-Ballasted BT37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 40122 |
| Product Name | High Intensity Discharge Lamps - BT37 - HSB450 |
| Lamp Power | 450 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |