GE High Output Protected Multi-Vapor® Watt-Miser® Quartz Metal Halide ED37
GE High Output Protected Multi-Vapor® Watt-Miser® Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 40056 |
| Product Name | Commercial Lighting - M59 - MPR360VBUWM/HO/O |
| Lamp Power | 360 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4000 K |
| Initial Lumens | 36000 lm (2867 cp) |