39409 -- PAR LAMPS - PAR64 - 500PAR64/MFL
Kennedy Webster Electric Co.
PAR Lamps - PAR64 - 500PAR64/MFL
39409
Description
GE PAR64 - Medium Flood
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Description
GE PAR64 - Medium Flood
Suppliers
PAR Lamps - PAR64 - 500PAR64/MFL
39409
Supplier's Site
Specialty - Medium Flood - 500PAR64/MFL
39409
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
39409 |
|
Product Name
|
PAR Lamps - PAR64 - 500PAR64/MFL |
|
Filament Type
|
CC-13
|
|
Lamp Power
|
500 watts
|
|
Rated Average Life
|
2000 hours
|
|
Color Temperature
|
2800 K
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
11 watts
Rated Average Life
500 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
40 watts
Maximum Overall Length
11.75 inch (298 mm)
Diameter
25.4 mm (1 inch)
View Details
Filament Type
CC-13
Lamp Power
200 watts
Rated Average Life
2000 hours
View Details