GE Multi-Vapor® Quartz Metal Halide BT56
GE Multi-Vapor® Quartz Metal Halide BT56
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 39097 |
| Product Name | Commercial Lighting - H36 - MVR950/I/VBU |
| Lamp Power | 950 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 3800 K |
| Initial Lumens | 100000 lm (7964 cp) |