GE Multi-Vapor® PulseArc® Arcstream® Quartz Metal Halide T6
GE Multi-Vapor® PulseArc® Arcstream® Quartz Metal Halide T6
GE Multi-Vapor® PulseArc® Arcstream® Quartz Metal Halide T6
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 34536 |
| Product Name | ANSI Coded Lamps - ANSI "M" Codes - ARC70/TD/UVC/743 |
| Lamp Power | 70 watts |
| Rated Average Life | 6000 hours |
| Color Rendering Index | 75 |
| Color Temperature | 4300 K |
| Initial Lumens | 6000 lm (478 cp) |