GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED17
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED17
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 31073 |
| Product Name | Commercial Lighting - C98 - CMH70U942MED/O |
| Lamp Power | 70 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 4000 K |
| Initial Lumens | 5500 lm (438 cp) |