GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED17
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED17
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 31070 |
| Product Name | High Intensity Discharge Lamps - ED17 - CMH70CU830MED/O |
| Lamp Power | 70 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |
| Initial Lumens | 5700 lm (454 cp) |