GE ConstantColor® CMH® Ceramic Metal Halide ED17
GE ConstantColor® CMH® Ceramic Metal Halide ED17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 31065 |
| Product Name | High Intensity Discharge Lamps - ED17 - CMH150U830MED/O |
| Lamp Power | 150 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |
| Initial Lumens | 12900 lm (1027 cp) |