GE Lucalox® Quartzline® High Pressure Sodium T7
GE Lucalox® Quartzline® High Pressure Sodium T7
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 30246 |
| Product Name | Commercial Lighting - S52 - LU1000/TD |
| Lamp Power | 1000 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 25 |
| Color Temperature | 2000 K |