GE Lucalox® High Pressure Sodium T7
GE Lucalox® High Pressure Sodium T7
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 30244 |
| Product Name | High Intensity Discharge Lamps - T7 - LU400/TD |
| Lamp Power | 400 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 25 |
| Color Temperature | 2000 K |
| Initial Lumens | 43000 lm (3425 cp) |