GE Multi-Vapor® Arcstream® Quartz Metal Halide T7
GE Multi-Vapor® Arcstream® Quartz Metal Halide T7
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 30095 |
| Product Name | High Intensity Discharge Lamps - T7 - ARC150/TD/730R7S |
| Lamp Power | 150 watts |
| Rated Average Life | 6000 hours |
| Color Rendering Index | 75 |
| Color Temperature | 3000 K |