GE Quartz Metal Halide T7 - Sports Lighting
GE Quartz Metal Halide T7 - Sports Lighting
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 30061 |
| Product Name | Specialty - Sports Lighting - SPL1500/L/H/652 |
| Lamp Power | 1500 watts |
| Rated Average Life | 6000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 5200 K |
| Initial Lumens | 120000 lm (9557 cp) |