GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4.5
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4.5
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide T4.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 29698 |
| Product Name | Commercial Lighting - C130 - CMH39TCU942/G8.5 |
| Lamp Power | 39 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 88 |
| Color Temperature | 4000 K |