GE Quartz Metal Halide PAR64 - Sports Lighting
GE Quartz Metal Halide PAR64 - Sports Lighting
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 29333 |
| Product Name | PAR Lamps - PAR64 - SPL1000/PAR64840 |
| Lamp Power | 1000 watts |
| Rated Average Life | 3500 hours |
| Color Rendering Index | 80 |
| Color Temperature | 4000 K |