GE Quartz Metal Halide T7
GE Quartz Metal Halide T7
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 27817 |
| Product Name | High Intensity Discharge Lamps - T7 - CSD250/2/SE/90 |
| Lamp Power | 250 watts |
| Rated Average Life | 3000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 9000 K |