GE Lucalox® High Pressure Sodium ED37
GE Lucalox® High Pressure Sodium ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 27229 |
| Product Name | Commercial Lighting - S51 - LU400/D/40 |
| Lamp Power | 400 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |
| Initial Lumens | 47500 lm (3783 cp) |