GE Lucalox® High Pressure Sodium ED28
GE Lucalox® High Pressure Sodium ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 27226 |
| Product Name | High Intensity Discharge Lamps - ED28 - LU250/D/40 |
| Lamp Power | 250 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |
| Initial Lumens | 26000 lm (2071 cp) |